ITT Cannon Circular Connector, Rcpt, 22-23, Flange; Product Range Itt Cannon CA3102E22-23SYBF80-05

Description
CA-BAYONET
Request a Quote
Description
CA-BAYONET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, part number CA3102E22-23SYB-F80-05, is a box mounting receptacle designed for rear mounting with a flange. It features a bayonet coupling mechanism and accommodates 8 contacts of size 12, suitable for crimping. The connector is rated for a maximum contact current of 41 A at +20 °C and has a contact resistance of 3 mΩ. It operates effectively within a temperature range of -55°C to +125°C and is designed to withstand a test voltage of 2000 Vrms. This connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, providing durability and corrosion resistance. It meets IP67 and IP68 standards for ingress protection and has a salt spray resistance of 500 hours. The connector supports a minimum of 500 mating cycles and has a contact retention force of 55 N. The insulator material is CR-Elastomere, ensuring reliable performance in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, part number CA3102E22-23SYB-F80-05, is a box mounting receptacle designed for rear mounting with a flange. It features a bayonet coupling mechanism and accommodates 8 contacts of size 12, suitable for crimping. The connector is rated for a maximum contact current of 41 A at +20 °C and has a contact resistance of 3 mΩ. It operates effectively within a temperature range of -55°C to +125°C and is designed to withstand a test voltage of 2000 Vrms. This connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, providing durability and corrosion resistance. It meets IP67 and IP68 standards for ingress protection and has a salt spray resistance of 500 hours. The connector supports a minimum of 500 mating cycles and has a contact retention force of 55 N. The insulator material is CR-Elastomere, ensuring reliable performance in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
CA-BAYONET

CA-BAYONET

Buy Now
Circular Connector, Rcpt, 22-23, Flange; Product Range Itt Cannon - 98J9504 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-23, Flange; Product Range Itt Cannon
98J9504
Circular Connector, Rcpt, 22-23, Flange; Product Range Itt Cannon 98J9504
CIRCULAR CONNECTOR, RCPT, 22-23, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:YRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-23, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:YRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-23SYBF80-05 98J9504
Product Name Circular Connector, Rcpt, 22-23, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Coaxial Adapters - NAKJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details