ITT Cannon Circular Connector, Rcpt, 22-23, Flange; Product Range Itt Cannon CA3102E22-23SWBF80

Description
CA-BAYONET
Request a Quote Datasheet
Description
CA-BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-23SWBF80 - PEI-Genesis
Philadelphia, PA, United States
CA-BAYONET

CA-BAYONET

Buy Now
Circular Connector, Rcpt, 22-23, Flange; Product Range Itt Cannon - 98J9499 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-23, Flange; Product Range Itt Cannon
98J9499
Circular Connector, Rcpt, 22-23, Flange; Product Range Itt Cannon 98J9499
CIRCULAR CONNECTOR, RCPT, 22-23, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:WRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-23, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:WRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-23SWBF80 98J9499
Product Name Circular Connector, Rcpt, 22-23, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connectors - Specialized - 10009536-001LF - Lingto Electronic Limited
Specs
Geometry Blade Power
View Details
2 suppliers
Specs
Gender Male / Plug; Female / Jack
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-1911/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers