ITT Cannon
Cb 8C 8#12 Pin Recp Box Itt Cannon
CA3102E22-23PWB-A232F80
Description
CB 8C 8#12 PIN RECP BOX
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 8C 8#12 PIN RECP BOX
Request a Quote
Email Supplier
Suppliers
Cb 8C 8#12 Pin Recp Box Itt Cannon
29Y4720
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3102E22-23PWB-A232F80 |
29Y4720 |
|
Product Name
|
|
Cb 8C 8#12 Pin Recp Box Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details