The Circular Connector, Rcpt, 22-22, Flange, part number 80T4526, is part of the CA Bayonet series from ITT Cannon. This connector features a box mount receptacle design with four crimp socket contacts and utilizes a reverse bayonet coupling style. It is designed for applications requiring reliable connections in harsh environments, complying with IP69K standards. The connector is suitable for various industrial applications and is built to withstand severe conditions, making it a viable option for engineers seeking durable interconnect solutions.
CIRCULAR CONNECTOR, RCPT, 22-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:WRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 80T4526 |
| Product Name | Circular Connector, Rcpt, 22-22, Flange; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |