ITT Cannon
Er 4C 4#8 Pin Recp Box Itt Cannon
CA3102E22-22PF80F0
Description
ER 4C 4#8 PIN RECP BOX
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 4C 4#8 PIN RECP BOX
Request a Quote
Email Supplier
Suppliers
Er 4C 4#8 Pin Recp Box Itt Cannon
98J9478
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
CA3102E22-22PF80F0 |
ITT Cannon CA3102E22-22PF80F0 |
98J9478 |
|
Product Name
|
|
|
Er 4C 4#8 Pin Recp Box Itt Cannon |
|
Gender
|
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details