CAB 4C 4#8 PIN RECP
CIRCULAR CONNECTOR, RCPT, 22-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E22-22PBF80A232 | 63M5369 |
| Product Name | Circular Connector, Rcpt, 22-22, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |