ITT Cannon
Cb 4C 4#8 Pin Recp Box Itt Cannon
CA3102E22-22PBF80A176A232
Description
CB 4C 4#8 PIN RECP BOX
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CB 4C 4#8 PIN RECP BOX
Request a Quote
Email Supplier
Suppliers
Cb 4C 4#8 Pin Recp Box Itt Cannon
46W3659
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3102E22-22PBF80A176A232 |
46W3659 |
|
Product Name
|
|
Cb 4C 4#8 Pin Recp Box Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers