ITT Cannon Circular Connector, Rcpt, 22-22, Flange; Product Range Itt Cannon CA3102E22-22PB109F0

Description
CAB 4C 4#8 PIN RECP BOX
Request a Quote Datasheet
Description
CAB 4C 4#8 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-22PB109F0 - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 4#8 PIN RECP BOX

CAB 4C 4#8 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 22-22, Flange; Product Range Itt Cannon - 98J9476 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-22, Flange; Product Range Itt Cannon
98J9476
Circular Connector, Rcpt, 22-22, Flange; Product Range Itt Cannon 98J9476
CIRCULAR CONNECTOR, RCPT, 22-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:22-22 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:22-22 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-22PB109F0 98J9476
Product Name Circular Connector, Rcpt, 22-22, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-FRB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers
Push-in X connector - QBX-1/2T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details