ITT Cannon Circular Connector, Rcpt, 22-22, Flange; Product Range Itt Cannon CA3102E22-22PB05

Description
CAB 4C 4#8 PIN RECP
Request a Quote Datasheet
Description
CAB 4C 4#8 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-22PB05 - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 4#8 PIN RECP

CAB 4C 4#8 PIN RECP

Buy Now
Circular Connector, Rcpt, 22-22, Flange; Product Range Itt Cannon - 98J9474 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-22, Flange; Product Range Itt Cannon
98J9474
Circular Connector, Rcpt, 22-22, Flange; Product Range Itt Cannon 98J9474
CIRCULAR CONNECTOR, RCPT, 22-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-22PB05 98J9474
Product Name Circular Connector, Rcpt, 22-22, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
Terminal Blocks - 39.1119 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2000-2202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers