ITT Cannon Circular Connector, Rcpt, 22-21, Flange; Product Range Itt Cannon CA3102E22-21SWBF80F0

Description
CB 3C 1#0 2#16 SKT RECP BOX
Request a Quote Datasheet
Description
CB 3C 1#0 2#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-21SWBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 1#0 2#16 SKT RECP BOX

CB 3C 1#0 2#16 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 22-21, Flange; Product Range Itt Cannon - 24K8992 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-21, Flange; Product Range Itt Cannon
24K8992
Circular Connector, Rcpt, 22-21, Flange; Product Range Itt Cannon 24K8992
CIRCULAR CONNECTOR, RCPT, 22-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:22-21 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:22-21 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-21SWBF80F0 24K8992
Product Name Circular Connector, Rcpt, 22-21, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - U211C6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details