ITT Cannon Circular Connector, Rcpt, 22-21, Flange; Product Range Itt Cannon CA3102E22-21SB01

Description
CAB 3C 2#16 1#0 SKT RECP
Request a Quote Datasheet
Description
CAB 3C 2#16 1#0 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-21SB01 - PEI-Genesis
Philadelphia, PA, United States
CAB 3C 2#16 1#0 SKT RECP

CAB 3C 2#16 1#0 SKT RECP

Buy Now
Circular Connector, Rcpt, 22-21, Flange; Product Range Itt Cannon - 55X5485 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-21, Flange; Product Range Itt Cannon
55X5485
Circular Connector, Rcpt, 22-21, Flange; Product Range Itt Cannon 55X5485
CIRCULAR CONNECTOR, RCPT, 22-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-21SB01 55X5485
Product Name Circular Connector, Rcpt, 22-21, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190106 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Contacts - 1508-097-0272-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - NA77 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details