ITT Cannon Circular Connector, Rcpt, 22-21, Flange; Product Range Itt Cannon CA3102E22-21PB

Description
CAB 3C 2#16 1#0 PIN RECP
Request a Quote Datasheet
Description
CAB 3C 2#16 1#0 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-21PB - PEI-Genesis
Philadelphia, PA, United States
CAB 3C 2#16 1#0 PIN RECP

CAB 3C 2#16 1#0 PIN RECP

Buy Now
Circular Connector, Rcpt, 22-21, Flange; Product Range Itt Cannon - 98J9463 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-21, Flange; Product Range Itt Cannon
98J9463
Circular Connector, Rcpt, 22-21, Flange; Product Range Itt Cannon 98J9463
CIRCULAR CONNECTOR, RCPT, 22-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-21PB 98J9463
Product Name Circular Connector, Rcpt, 22-21, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details