ITT Cannon Circular Connector, Rcpt, 22-20, Flange; Product Range Itt Cannon CA3102E22-20SBF80

Description
CAB 9C 9#16 SKT RECP
Request a Quote Datasheet
Description
CAB 9C 9#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-20SBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 9C 9#16 SKT RECP

CAB 9C 9#16 SKT RECP

Buy Now
Circular Connector, Rcpt, 22-20, Flange; Product Range Itt Cannon - 98J9460 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-20, Flange; Product Range Itt Cannon
98J9460
Circular Connector, Rcpt, 22-20, Flange; Product Range Itt Cannon 98J9460
CIRCULAR CONNECTOR, RCPT, 22-20, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-20, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-20SBF80 98J9460
Product Name Circular Connector, Rcpt, 22-20, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details