ITT Cannon Circular Connector, Rcpt, 22-20, Flange; Product Range Itt Cannon CA3102E22-20SB

Description
CAB 9C 9#16 SKT RECP
Request a Quote Datasheet
Description
CAB 9C 9#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-20SB - PEI-Genesis
Philadelphia, PA, United States
CAB 9C 9#16 SKT RECP

CAB 9C 9#16 SKT RECP

Buy Now
Circular Connector, Rcpt, 22-20, Flange; Product Range Itt Cannon - 98J9459 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-20, Flange; Product Range Itt Cannon
98J9459
Circular Connector, Rcpt, 22-20, Flange; Product Range Itt Cannon 98J9459
CIRCULAR CONNECTOR, RCPT, 22-20, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-20, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-20SB 98J9459
Product Name Circular Connector, Rcpt, 22-20, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details