ITT Cannon Circular Connector, Rcpt, 22-1, Flange; Product Range Itt Cannon CA3102E22-1SBF80

Description
CAB 2C 2#8 SKT RECP
Request a Quote Datasheet
Description
CAB 2C 2#8 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-1SBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 2C 2#8 SKT RECP

CAB 2C 2#8 SKT RECP

Buy Now
Circular Connector, Rcpt, 22-1, Flange; Product Range Itt Cannon - 78H4565 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-1, Flange; Product Range Itt Cannon
78H4565
Circular Connector, Rcpt, 22-1, Flange; Product Range Itt Cannon 78H4565
CIRCULAR CONNECTOR, RCPT, 22-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-1SBF80 78H4565
Product Name Circular Connector, Rcpt, 22-1, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details