ITT Cannon Circular Connector, Rcpt, 22-1, Flange; Product Range Itt Cannon CA3102E22-1SB01

Description
CB 2C 2#8 SKT RECP BOX
Request a Quote Datasheet
Description
CB 2C 2#8 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-1SB01 - PEI-Genesis
Philadelphia, PA, United States
CB 2C 2#8 SKT RECP BOX

CB 2C 2#8 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 22-1, Flange; Product Range Itt Cannon - 49K1820 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-1, Flange; Product Range Itt Cannon
49K1820
Circular Connector, Rcpt, 22-1, Flange; Product Range Itt Cannon 49K1820
CIRCULAR CONNECTOR, RCPT, 22-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-1, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-1SB01 49K1820
Product Name Circular Connector, Rcpt, 22-1, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79017-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Plug socket with cable - SIM-M12-8GD-20-PU - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details