ITT Cannon Circular Connector, Rcpt, 22-18, Flange; Product Range Itt Cannon CA3102E22-18SYBF80A232

Description
CAB 8C 8#16 SKT RECP
Request a Quote Datasheet
Description
CAB 8C 8#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB 8C 8#16 SKT RECP

CAB 8C 8#16 SKT RECP

Buy Now
Circular Connector, Rcpt, 22-18, Flange; Product Range Itt Cannon - 98J9410 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-18, Flange; Product Range Itt Cannon
98J9410
Circular Connector, Rcpt, 22-18, Flange; Product Range Itt Cannon 98J9410
CIRCULAR CONNECTOR, RCPT, 22-18, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:YRoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 22-18, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:YRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-18SYBF80A232 98J9410
Product Name Circular Connector, Rcpt, 22-18, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details