ITT Cannon Circular Connector, Rcpt, 22-18, Flange; Product Range Itt Cannon CA3102E22-18SWBF80

Description
CB 8C 8#16 SKT RECP BOX
Request a Quote Datasheet
Description
CB 8C 8#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-18SWBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 8C 8#16 SKT RECP BOX

CB 8C 8#16 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 22-18, Flange; Product Range Itt Cannon - 95K3080 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-18, Flange; Product Range Itt Cannon
95K3080
Circular Connector, Rcpt, 22-18, Flange; Product Range Itt Cannon 95K3080
CIRCULAR CONNECTOR, RCPT, 22-18, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:WRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-18, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:WRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-18SWBF80 95K3080
Product Name Circular Connector, Rcpt, 22-18, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Cable Connectors - NCK-MG-141-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details