ITT Cannon Circular Connector, Rcpt, 22-18, Flange; Product Range Itt Cannon CA3102E22-18PWBF80A232

Description
CIRCULAR CONNECTOR, RCPT, 22-18, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 22-18, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 22-18, Flange; Product Range Itt Cannon - 98J9397 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-18, Flange; Product Range Itt Cannon
98J9397
Circular Connector, Rcpt, 22-18, Flange; Product Range Itt Cannon 98J9397
CIRCULAR CONNECTOR, RCPT, 22-18, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 22-18, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98J9397
Product Name Circular Connector, Rcpt, 22-18, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 30-4405 - Powell Electronics, Inc.
Nicomatic North America
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-35N-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details