ITT Cannon Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon CA3102E22-14SXBF80

Description
CAB 19C 19#16 SKT RECP
Request a Quote Datasheet
Description
CAB 19C 19#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-14SXBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 19C 19#16 SKT RECP

CAB 19C 19#16 SKT RECP

Buy Now
Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon - 98J9378 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon
98J9378
Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon 98J9378
CIRCULAR CONNECTOR, RCPT, 22-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-14SXBF80 98J9378
Product Name Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A04-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-1321/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details