ITT Cannon Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon CA3102E22-14SBA232

Description
CAB 19C 19#16 SKT RECP BOX
Request a Quote Datasheet
Description
CAB 19C 19#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-14SBA232 - PEI-Genesis
Philadelphia, PA, United States
CAB 19C 19#16 SKT RECP BOX

CAB 19C 19#16 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon - 98J9362 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon
98J9362
Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon 98J9362
CIRCULAR CONNECTOR, RCPT, 22-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 22-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-14SBA232 98J9362
Product Name Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details