ITT Cannon Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon CA3102E22-14PBA34

Description
CB 19C 19#16 PIN RECP BOX
Request a Quote Datasheet
Description
CB 19C 19#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-14PBA34 - PEI-Genesis
Philadelphia, PA, United States
CB 19C 19#16 PIN RECP BOX

CB 19C 19#16 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon - 75M3878 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon
75M3878
Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon 75M3878
CIRCULAR CONNECTOR, RCPT, 22-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 22-14, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-14PBA34 75M3878
Product Name Circular Connector, Rcpt, 22-14, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers