ITT Cannon Circular Connector, Rcpt, 22-12, Flange; Product Range Itt Cannon CA3102E22-12SB

Description
CAB 5C 3#16 2#8 SKT RECP
Request a Quote Datasheet
Description
CAB 5C 3#16 2#8 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-12SB - PEI-Genesis
Philadelphia, PA, United States
CAB 5C 3#16 2#8 SKT RECP

CAB 5C 3#16 2#8 SKT RECP

Buy Now
Circular Connector, Rcpt, 22-12, Flange; Product Range Itt Cannon - 98J9321 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-12, Flange; Product Range Itt Cannon
98J9321
Circular Connector, Rcpt, 22-12, Flange; Product Range Itt Cannon 98J9321
CIRCULAR CONNECTOR, RCPT, 22-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-12SB 98J9321
Product Name Circular Connector, Rcpt, 22-12, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1848-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details