ITT Cannon Circular Connector, Rcpt, 22-12, Flange; Product Range Itt Cannon CA3102E22-12PB

Description
CAB 5C 3#16 2#8 PIN RECP
Request a Quote Datasheet
Description
CAB 5C 3#16 2#8 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-12PB - PEI-Genesis
Philadelphia, PA, United States
CAB 5C 3#16 2#8 PIN RECP

CAB 5C 3#16 2#8 PIN RECP

Buy Now
Circular Connector, Rcpt, 22-12, Flange; Product Range Itt Cannon - 98J9310 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-12, Flange; Product Range Itt Cannon
98J9310
Circular Connector, Rcpt, 22-12, Flange; Product Range Itt Cannon 98J9310
CIRCULAR CONNECTOR, RCPT, 22-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-12PB 98J9310
Product Name Circular Connector, Rcpt, 22-12, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN 90° Plug - 150505 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details