The Circular Connector, Rcpt, 20-8, Flange, part number CA3102E20-8SB111, is designed for box mounting with a rear mount and threaded holes in the flange. It features a bayonet coupling mechanism and is classified under the CA Bayonet series by Cannon. The connector has a shell size of 20 and a contact arrangement of 20-8, accommodating 2 contacts of size 8 and 4 contacts of size 16. The contact type is solder cup with hard silver plating, and it supports a contact rating of 74 A at +20 °C for size 8 contacts. The connector is rated for a test voltage of 1050 Vrms and has an insulator resistance exceeding 1000 MΩ. It operates effectively in ambient temperatures ranging from -55°C to +125°C and is rated IP67 and IP68 for dust and water resistance. Constructed from aluminum alloy with olive drab chromate over cadmium plating, the connector is designed for durability, including 500 mating cycles and resistance to salt spray for up to 500 hours. The connector's design includes specific wire stripping lengths for different contact sizes, ensuring compatibility with various harnessing requirements.
CB 6C 4#16 2#8 SKT RECP BOX
CIRCULAR CONNECTOR, RCPT, 20-8, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E20-8SB111 | 98J9249 |
| Product Name | Circular Connector, Rcpt, 20-8, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |