ITT Cannon Circular Connector, Rcpt, 20-8, Flange; Product Range Itt Cannon CA3102E20-8SB

Description
CB 6C 4#16 2#8 SKT RECP BOX
Request a Quote Datasheet
Description
CB 6C 4#16 2#8 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-8SB - PEI-Genesis
Philadelphia, PA, United States
CB 6C 4#16 2#8 SKT RECP BOX

CB 6C 4#16 2#8 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 20-8, Flange; Product Range Itt Cannon - 98J9246 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-8, Flange; Product Range Itt Cannon
98J9246
Circular Connector, Rcpt, 20-8, Flange; Product Range Itt Cannon 98J9246
CIRCULAR CONNECTOR, RCPT, 20-8, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-8, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-8SB 98J9246
Product Name Circular Connector, Rcpt, 20-8, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Square Socket - 9205 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (F) St. Connector for RG316 Cable - ET-SFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7375 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details