ITT Cannon Circular Connector, Rcpt, 20-8, Flange; Product Range Itt Cannon CA3102E20-8PBF80

Description
CB 6C 4#16 2#8 PIN RECP BOX
Request a Quote Datasheet
Description
CB 6C 4#16 2#8 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-8PBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 6C 4#16 2#8 PIN RECP BOX

CB 6C 4#16 2#8 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 20-8, Flange; Product Range Itt Cannon - 98J9241 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-8, Flange; Product Range Itt Cannon
98J9241
Circular Connector, Rcpt, 20-8, Flange; Product Range Itt Cannon 98J9241
CIRCULAR CONNECTOR, RCPT, 20-8, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-8, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-8PBF80 98J9241
Product Name Circular Connector, Rcpt, 20-8, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details