ITT Cannon Circular Connector, Rcpt, 20-7, Flange; Product Range Itt Cannon CA3102E20-7PXB

Description
CAB 8C 8#16 PIN RECP
Request a Quote Datasheet
Description
CAB 8C 8#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-7PXB - PEI-Genesis
Philadelphia, PA, United States
CAB 8C 8#16 PIN RECP

CAB 8C 8#16 PIN RECP

Buy Now
Circular Connector, Rcpt, 20-7, Flange; Product Range Itt Cannon - 98J9226 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-7, Flange; Product Range Itt Cannon
98J9226
Circular Connector, Rcpt, 20-7, Flange; Product Range Itt Cannon 98J9226
CIRCULAR CONNECTOR, RCPT, 20-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:X RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-7PXB 98J9226
Product Name Circular Connector, Rcpt, 20-7, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2228-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 600 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers