ITT Cannon Circular Connector, Rcpt, 20-7, Flange; Product Range Itt Cannon CA3102E20-7PBF80F0

Description
CB 8C 8#16 PIN RECP BOX
Request a Quote
Description
CB 8C 8#16 PIN RECP BOX
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 20-7, Flange from the CA Bayonet series by Itt Cannon features a box mounting receptacle design with a pin gender configuration. It has a shell size of 20 and a contact arrangement of 20-7, accommodating 8 contacts of size 16. The connector utilizes AWG crimp contact type, although contacts are not included with the product. Constructed from aluminum alloy with olive drab chromate over cadmium plating, the connector is designed for durability and resistance, achieving IP67 and IP68 ratings for water and dust ingress protection. It can operate in ambient temperatures ranging from -55°C to +125°C and is rated for a test voltage of 2000 Vrms. The connector supports a contact rating of 22 A at +20 °C and has a contact resistance of 6 mΩ. The product is suitable for applications requiring reliable performance in harsh environments, with a minimum of 500 mating cycles and a salt spray resistance of 500 hours. It is important to note that the connector must be used in accordance with specific voltage standards if operating above 50V.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 20-7, Flange from the CA Bayonet series by Itt Cannon features a box mounting receptacle design with a pin gender configuration. It has a shell size of 20 and a contact arrangement of 20-7, accommodating 8 contacts of size 16. The connector utilizes AWG crimp contact type, although contacts are not included with the product. Constructed from aluminum alloy with olive drab chromate over cadmium plating, the connector is designed for durability and resistance, achieving IP67 and IP68 ratings for water and dust ingress protection. It can operate in ambient temperatures ranging from -55°C to +125°C and is rated for a test voltage of 2000 Vrms. The connector supports a contact rating of 22 A at +20 °C and has a contact resistance of 6 mΩ. The product is suitable for applications requiring reliable performance in harsh environments, with a minimum of 500 mating cycles and a salt spray resistance of 500 hours. It is important to note that the connector must be used in accordance with specific voltage standards if operating above 50V.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-7PBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CB 8C 8#16 PIN RECP BOX

CB 8C 8#16 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 20-7, Flange; Product Range Itt Cannon - 98J9219 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-7, Flange; Product Range Itt Cannon
98J9219
Circular Connector, Rcpt, 20-7, Flange; Product Range Itt Cannon 98J9219
CIRCULAR CONNECTOR, RCPT, 20-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:20-7 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:20-7 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-7PBF80F0 98J9219
Product Name Circular Connector, Rcpt, 20-7, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00111TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1308-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers