ITT Cannon Circular Connector, Rcpt, 20-7, Flange; Product Range Itt Cannon CA3102E20-7PB04

Description
CAB 7C 7#16 PIN RECPT BOX MNT
Request a Quote Datasheet
Description
CAB 7C 7#16 PIN RECPT BOX MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-7PB04 - PEI-Genesis
Philadelphia, PA, United States
CAB 7C 7#16 PIN RECPT BOX MNT

CAB 7C 7#16 PIN RECPT BOX MNT

Buy Now
Circular Connector, Rcpt, 20-7, Flange; Product Range Itt Cannon - 94B6148 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-7, Flange; Product Range Itt Cannon
94B6148
Circular Connector, Rcpt, 20-7, Flange; Product Range Itt Cannon 94B6148
CIRCULAR CONNECTOR, RCPT, 20-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-7PB04 94B6148
Product Name Circular Connector, Rcpt, 20-7, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ALTH Rectangular Connectors - 29020 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers