CB 4C 4#12 SKT RECP BOX
CIRCULAR CONNECTOR, RCPT, 20-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E20-4SWBF80-05 | 49K1802 |
| Product Name | Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |