ITT Cannon Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon CA3102E20-4SBF80

Description
CB 4C 4#12 SKT RECP BOX
Request a Quote Datasheet
Description
CB 4C 4#12 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-4SBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#12 SKT RECP BOX

CB 4C 4#12 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon - 98J9202 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon
98J9202
Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon 98J9202
CIRCULAR CONNECTOR, RCPT, 20-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-4SBF80 98J9202
Product Name Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details