ITT Cannon Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon CA3102E20-4SB109

Description
CAB 4C 4#12 SKT RECP
Request a Quote Datasheet
Description
CAB 4C 4#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-4SB109 - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 4#12 SKT RECP

CAB 4C 4#12 SKT RECP

Buy Now
Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon - 98J9203 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon
98J9203
Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon 98J9203
CIRCULAR CONNECTOR, RCPT, 20-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-4SB109 98J9203
Product Name Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details