CAB 4C 4#12 PIN RECP
CIRCULAR CONNECTOR, RCPT, 20-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:X RoHS Compliant: No
CONN RCPT 4 POS BOX MNT W/PINS
| PEI-Genesis | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E20-4PXB | 98J9197 | 3728-CA3102E20-4PXB |
| Product Name | Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon | CONN RCPT 4 POS BOX MNT W/PINS | |
| Gender | Female / Jack | ||
| Connector Type | Circular / Cylindrical Connectors | ||
| Coupling / Adapter | Coupling / Adapter | ||
| Coupling | Reverse Bayonet |