ITT Cannon Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon CA3102E20-4PB01

Description
CB 4C 4#12 PIN RECP BOX
Request a Quote Datasheet
Description
CB 4C 4#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-4PB01 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 4#12 PIN RECP BOX

CB 4C 4#12 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon - 30M3486 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon
30M3486
Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon 30M3486
CIRCULAR CONNECTOR, RCPT, 20-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-4PB01 30M3486
Product Name Circular Connector, Rcpt, 20-4, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Din Rail, Channel - 2946-2001-1401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details