ITT Cannon Circular Connector, Rcpt, 20-33, Flange; Product Range Itt Cannon CA3102E20-33SBF80A176

Description
CB 11C 11#16 SKT RECP BOX
Request a Quote Datasheet
Description
CB 11C 11#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 11C 11#16 SKT RECP BOX

CB 11C 11#16 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 20-33, Flange; Product Range Itt Cannon - 98J9182 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-33, Flange; Product Range Itt Cannon
98J9182
Circular Connector, Rcpt, 20-33, Flange; Product Range Itt Cannon 98J9182
CIRCULAR CONNECTOR, RCPT, 20-33, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-33, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-33SBF80A176 98J9182
Product Name Circular Connector, Rcpt, 20-33, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Type Straight Plug - 190410(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details