ITT Cannon Circular Connector, Rcpt, 20-33, Flange; Product Range Itt Cannon CA3102E20-33SBF80-05

Description
CB 11C 11#16 SKT RECP BOX
Request a Quote Datasheet
Description
CB 11C 11#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-33SBF80-05 - PEI-Genesis
Philadelphia, PA, United States
CB 11C 11#16 SKT RECP BOX

CB 11C 11#16 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 20-33, Flange; Product Range Itt Cannon - 49K1794 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-33, Flange; Product Range Itt Cannon
49K1794
Circular Connector, Rcpt, 20-33, Flange; Product Range Itt Cannon 49K1794
CIRCULAR CONNECTOR, RCPT, 20-33, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-33, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-33SBF80-05 49K1794
Product Name Circular Connector, Rcpt, 20-33, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2961-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers