ITT Cannon Circular Connector, Rcpt, 20-2, Flange; Product Range Itt Cannon CA3102E20-2SBF80F0

Description
CIRCULAR CONNECTOR, RCPT, 20-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:20-2 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 20-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:20-2 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 20-2, Flange; Product Range Itt Cannon - 98J8996 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-2, Flange; Product Range Itt Cannon
98J8996
Circular Connector, Rcpt, 20-2, Flange; Product Range Itt Cannon 98J8996
CIRCULAR CONNECTOR, RCPT, 20-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:20-2 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:20-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98J8996
Product Name Circular Connector, Rcpt, 20-2, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1425-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details