ITT Cannon Circular Connector, Rcpt, 20-2, Flange; Product Range Itt Cannon CA3102E20-2PBA176

Description
CB 1C 1#0 PIN RECP BOX
Request a Quote
Description
CB 1C 1#0 PIN RECP BOX
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 20-2, Flange, part number 95T5611, is part of the CA Bayonet series from ITT Cannon. This connector features a box mount receptacle design with a reverse bayonet coupling style, ensuring secure connections in various applications. It has a single solder pin contact and is designed for use in harsh environments, complying with IP69K standards. The connector is suitable for applications requiring durability and reliability, particularly in industrial settings. It is important to note that this product is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 20-2, Flange, part number 95T5611, is part of the CA Bayonet series from ITT Cannon. This connector features a box mount receptacle design with a reverse bayonet coupling style, ensuring secure connections in various applications. It has a single solder pin contact and is designed for use in harsh environments, complying with IP69K standards. The connector is suitable for applications requiring durability and reliability, particularly in industrial settings. It is important to note that this product is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-2PBA176 - PEI-Genesis
Philadelphia, PA, United States
CB 1C 1#0 PIN RECP BOX

CB 1C 1#0 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 20-2, Flange; Product Range Itt Cannon - 95T5611 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-2, Flange; Product Range Itt Cannon
95T5611
Circular Connector, Rcpt, 20-2, Flange; Product Range Itt Cannon 95T5611
CIRCULAR CONNECTOR, RCPT, 20-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-2PBA176 95T5611
Product Name Circular Connector, Rcpt, 20-2, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data