ITT Cannon Circular Connector, Rcpt, 20-29, Flange; Product Range Itt Cannon CA3102E20-29SBF80A176

Description
CB 17C 17#16 SKT RECP BOX
Request a Quote Datasheet
Description
CB 17C 17#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 17C 17#16 SKT RECP BOX

CB 17C 17#16 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 20-29, Flange; Product Range Itt Cannon - 98J9137 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-29, Flange; Product Range Itt Cannon
98J9137
Circular Connector, Rcpt, 20-29, Flange; Product Range Itt Cannon 98J9137
CIRCULAR CONNECTOR, RCPT, 20-29, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-29, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-29SBF80A176 98J9137
Product Name Circular Connector, Rcpt, 20-29, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm C Connector, C 90° Plug - 190507A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details