ITT Cannon Circular Connector, Rcpt, 20-29, Flange; Product Range Itt Cannon CA3102E20-29SB109

Description
CB 17C 17#16 SKT RECP BOX
Request a Quote Datasheet
Description
CB 17C 17#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-29SB109 - PEI-Genesis
Philadelphia, PA, United States
CB 17C 17#16 SKT RECP BOX

CB 17C 17#16 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 20-29, Flange; Product Range Itt Cannon - 98J9142 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-29, Flange; Product Range Itt Cannon
98J9142
Circular Connector, Rcpt, 20-29, Flange; Product Range Itt Cannon 98J9142
CIRCULAR CONNECTOR, RCPT, 20-29, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-29, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-29SB109 98J9142
Product Name Circular Connector, Rcpt, 20-29, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF08-R4LP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Din Rail, Channel - 2946-2002-2611/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers