ITT Cannon Circular Connector, Receptacle, Size 20, 17 Position, Box; Product Range Itt Cannon CA3102E20-29SB05

Description
CB 17C 17#16 SKT RECP BOX
Request a Quote Datasheet
Description
CB 17C 17#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-29SB05 - PEI-Genesis
Philadelphia, PA, United States
CB 17C 17#16 SKT RECP BOX

CB 17C 17#16 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 20, 17 Position, Box; Product Range Itt Cannon - 66F9343 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 17 Position, Box; Product Range Itt Cannon
66F9343
Circular Connector, Receptacle, Size 20, 17 Position, Box; Product Range Itt Cannon 66F9343
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 17 POSITION, BOX; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:20-29 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 17 POSITION, BOX; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Insert Arrangement:20-29 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-29SB05 66F9343
Product Name Circular Connector, Receptacle, Size 20, 17 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-4965-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers