ITT Cannon Circular Connector, Plug, Size 20, 17 Position, Box; Product Range Itt Cannon CA3102E20-29PB05

Description
CAB 17C 17#16 PIN BOX MNT RECP
Request a Quote Datasheet
Description
CAB 17C 17#16 PIN BOX MNT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-29PB05 - PEI-Genesis
Philadelphia, PA, United States
CAB 17C 17#16 PIN BOX MNT RECP

CAB 17C 17#16 PIN BOX MNT RECP

Buy Now
Circular Connector, Plug, Size 20, 17 Position, Box; Product Range Itt Cannon - 66F9333 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 20, 17 Position, Box; Product Range Itt Cannon
66F9333
Circular Connector, Plug, Size 20, 17 Position, Box; Product Range Itt Cannon 66F9333
CIRCULAR CONNECTOR, PLUG, SIZE 20, 17 POSITION, BOX; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 20, 17 POSITION, BOX; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-29PB05 66F9333
Product Name Circular Connector, Plug, Size 20, 17 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
F Series: Heavy Duty Modular Coupler -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details