ITT Cannon Circular Connector, Rcpt, 20-27, Flange; Product Range Itt Cannon CA3102E20-27SWBF80

Description
CB 14C 14#16 SKT RECP BOX
Request a Quote Datasheet
Description
CB 14C 14#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-27SWBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 14C 14#16 SKT RECP BOX

CB 14C 14#16 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 20-27, Flange; Product Range Itt Cannon - 98J9092 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-27, Flange; Product Range Itt Cannon
98J9092
Circular Connector, Rcpt, 20-27, Flange; Product Range Itt Cannon 98J9092
CIRCULAR CONNECTOR, RCPT, 20-27, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-27, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-27SWBF80 98J9092
Product Name Circular Connector, Rcpt, 20-27, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190109 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Cable Connectors - NCS-FL4B-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details