ITT Cannon Circular Connector, Rcpt, 20-27, Flange; Product Range Itt Cannon CA3102E20-27SBF80-05F0

Description
CB 14C 14#16 SKT RECP BOX
Request a Quote Datasheet
Description
CB 14C 14#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 14C 14#16 SKT RECP BOX

CB 14C 14#16 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 20-27, Flange; Product Range Itt Cannon - 49K1780 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-27, Flange; Product Range Itt Cannon
49K1780
Circular Connector, Rcpt, 20-27, Flange; Product Range Itt Cannon 49K1780
CIRCULAR CONNECTOR, RCPT, 20-27, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:20-27RoH S Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-27, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:20-27RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-27SBF80-05F0 49K1780
Product Name Circular Connector, Rcpt, 20-27, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7922B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details