ITT Cannon Circular Connectors - CA3102E20-27PBF80 CA3102E20-27PBF80

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 770958-CA3102E20-27P BF80 Series: MIL-DTL-5015, CA-B Packaging: Bulk Number of Positions: 14 Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Reverse Bayonet Lock Contact Finish: Silver Current Rating: 22A Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 20-27 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Family Name: CA Categories: Connectors, Interconnects Voltage Rating DC: 50V Alternative Parts (Cross-Reference): CA3102F20-27PBF80; CA3102R20-27P-B-F80; Introduction Date: April 19, 2002 ECCN: EAR99 Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 770958-CA3102E20-27P BF80 Series: MIL-DTL-5015, CA-B Packaging: Bulk Number of Positions: 14 Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Reverse Bayonet Lock Contact Finish: Silver Current Rating: 22A Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 20-27 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Family Name: CA Categories: Connectors, Interconnects Voltage Rating DC: 50V Alternative Parts (Cross-Reference): CA3102F20-27PBF80; CA3102R20-27P-B-F80; Introduction Date: April 19, 2002 ECCN: EAR99 Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - CA3102E20-27PBF80 - 770958-CA3102E20-27PBF80 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CA3102E20-27PBF80
770958-CA3102E20-27PBF80
Circular Connectors - CA3102E20-27PBF80 770958-CA3102E20-27PBF80
Manufacturer: ITT Cannon, LLC Win Source Part Number: 770958-CA3102E20-27P BF80 Series: MIL-DTL-5015, CA-B Packaging: Bulk Number of Positions: 14 Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Reverse Bayonet Lock Contact Finish: Silver Current Rating: 22A Ingress Protection: IP67 - Dust Tight, Waterproof Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 20-27 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Family Name: CA Categories: Connectors, Interconnects Voltage Rating DC: 50V Alternative Parts (Cross-Reference): CA3102F20-27PBF80; CA3102R20-27P-B-F80; Introduction Date: April 19, 2002 ECCN: EAR99 Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 770958-CA3102E20-27PBF80
Series: MIL-DTL-5015, CA-B
Packaging: Bulk
Number of Positions: 14
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Receptacle, Male Pins
Termination: Crimp
Fastening Type: Reverse Bayonet Lock
Contact Finish: Silver
Current Rating: 22A
Ingress Protection: IP67 - Dust Tight, Waterproof
Orientation: N (Normal)
Mounting: Panel Mount, Flange
Shell Size - Insert: 20-27
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Family Name: CA
Categories: Connectors, Interconnects
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): CA3102F20-27PBF80; CA3102R20-27P-B-F80;
Introduction Date: April 19, 2002
ECCN: EAR99
Country of Origin: China, Germany, Italy, Japan, Mexico, United Kingdom, United States of America
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - ITT Cannon CA3102E20-27PBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 14C 14#16 PIN RECP BOX

CB 14C 14#16 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 20-27, Flange; Product Range Itt Cannon - 03C3852 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-27, Flange; Product Range Itt Cannon
03C3852
Circular Connector, Rcpt, 20-27, Flange; Product Range Itt Cannon 03C3852
CIRCULAR CONNECTOR, RCPT, 20-27, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-27, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770958-CA3102E20-27PBF80 ITT Cannon CA3102E20-27PBF80 03C3852
Product Name Circular Connectors - CA3102E20-27PBF80 Circular Connector, Rcpt, 20-27, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Crimp
Mounting Panel Mount, Flange
Current Rating 22.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details