ITT Cannon Circular Connector, Rcpt, 20-25, Flange; Product Range Itt Cannon CA3102E20-25PB

Description
CB 13C 13#16 PIN RECP BOX
Request a Quote Datasheet
Description
CB 13C 13#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-25PB - PEI-Genesis
Philadelphia, PA, United States
CB 13C 13#16 PIN RECP BOX

CB 13C 13#16 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 20-25, Flange; Product Range Itt Cannon - 98J9045 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-25, Flange; Product Range Itt Cannon
98J9045
Circular Connector, Rcpt, 20-25, Flange; Product Range Itt Cannon 98J9045
CIRCULAR CONNECTOR, RCPT, 20-25, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-25, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-25PB 98J9045
Product Name Circular Connector, Rcpt, 20-25, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-012-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Plug socket - MSSD-F - Festo Corporation
Festo Corporation
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details