ITT Cannon Circular Connector, Rcpt, 20-24, Flange; Product Range Itt Cannon CA3102E20-24PXB05

Description
CB 4C 2#16 2#8 PIN RECP BOX
Request a Quote Datasheet
Description
CB 4C 2#16 2#8 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-24PXB05 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 2#16 2#8 PIN RECP BOX

CB 4C 2#16 2#8 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 20-24, Flange; Product Range Itt Cannon - 49K1775 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-24, Flange; Product Range Itt Cannon
49K1775
Circular Connector, Rcpt, 20-24, Flange; Product Range Itt Cannon 49K1775
CIRCULAR CONNECTOR, RCPT, 20-24, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-24, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:X RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-24PXB05 49K1775
Product Name Circular Connector, Rcpt, 20-24, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Circular Connector Assemblies - 1920-CNF08-S4SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2201/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers