ITT Cannon Circular Connector, Rcpt, 20-24, Flange; Product Range Itt Cannon CA3102E20-24PB01

Description
CAB 4C 2#16 2#8 PIN RECP
Request a Quote Datasheet
Description
CAB 4C 2#16 2#8 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E20-24PB01 - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 2#16 2#8 PIN RECP

CAB 4C 2#16 2#8 PIN RECP

Buy Now
Circular Connector, Rcpt, 20-24, Flange; Product Range Itt Cannon - 08N3796 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-24, Flange; Product Range Itt Cannon
08N3796
Circular Connector, Rcpt, 20-24, Flange; Product Range Itt Cannon 08N3796
CIRCULAR CONNECTOR, RCPT, 20-24, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-24, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-24PB01 08N3796
Product Name Circular Connector, Rcpt, 20-24, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - 1124-CKB.M03.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 17.0 amps
View Details