ITT Cannon Circular Connector, Rcpt, 20-23, Flange; Product Range Itt Cannon CA3102E20-23SBF80A232

Description
CB 2C 2#8 SKT RECP BOX
Request a Quote Datasheet
Description
CB 2C 2#8 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 2C 2#8 SKT RECP BOX

CB 2C 2#8 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 20-23, Flange; Product Range Itt Cannon - 79R9722 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-23, Flange; Product Range Itt Cannon
79R9722
Circular Connector, Rcpt, 20-23, Flange; Product Range Itt Cannon 79R9722
CIRCULAR CONNECTOR, RCPT, 20-23, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 20-23, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E20-23SBF80A232 79R9722
Product Name Circular Connector, Rcpt, 20-23, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22014-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Through Hole
Current Rating 3.0 amps
View Details
Connector-SET - SEA-KL-SAC10/30 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details